Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC2798A
DC2798A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
2-PHASE SINGLE VOUT DEMO BOARD W
Manufacturer:
Analog Devices
Datasheet:
DC2798A Datasheet
History Price: $212.49
In Stock: 11680
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC2798A vs DC2175A
Part No
DC2798A
DC2175A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Bulk
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up
DC/DC, Step Up or Down
Outputs and Type
1, Non-Isolated
1, Isolated
Voltage - Output
16V ~ 48V
12V
Current - Output
10A
13A
Voltage - Input
10V ~ 16V
9V ~ 36V
Regulator Topology
Boost
Forward Converter
Frequency - Switching
150kHz
200kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC7841
LT3752, LT8311
Power - Output
-
-