Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Op Amp Evaluation Boards
/ Analog Devices DC2807A
DC2807A
Active
Op Amp Evaluation Boards
Description:
LTC6560 DEMO BOARD
Manufacturer:
Analog Devices
Datasheet:
DC2807A Datasheet
History Price: $200.61
In Stock: 29600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC2807A vs DC2473A
Part No
DC2807A
DC2473A
Category
Op Amp Evaluation Boards
Op Amp Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Box
Box
Status
Active
Active
Channels per IC
1 - Single
2 - Dual
Amplifier Type
Transimpedance
Differential
Output Type
Single-Ended
Differential
Slew Rate
-
1720V/?s
Voltage - Supply, Single/Dual
-
1.4 GHz
Board Type
-
50 mA
Supplied Contents
-
10 mA
Utilized IC / Part
5V
2.7V ~ 5.25V
Current - Supply (Main IC)
Fully Populated
Fully Populated
-3db Bandwidth
Board(s)
Board(s)
Current - Output / Channel
LTC6560
LTC6419