Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC2810A
DC2810A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
LTM4673 DEMOBOARD HIGH DENSITY Q
Manufacturer:
Analog Devices
Datasheet:
DC2810A Datasheet
History Price: $70.25
In Stock: 2700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC2810A vs DC2018A
Part No
DC2810A
DC2018A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
?Module?
-
Packaging
Bulk
Bulk
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
4, Non-Isolated
2, Non-Isolated
Voltage - Output
0.9V, 1V, 1.2V, 1.8V
48V, -12V
Current - Output
12A, 12A, 5A, 5A
400mA, 280mA
Voltage - Input
4.5V ~ 16V
10V ~ 36V
Regulator Topology
Buck
Boost, Inverting
Frequency - Switching
-
2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTM4673
LT8330
Power - Output
-
-