☰
DC2810A
DC2810A
Active
Description:  LTM4673 DEMOBOARD HIGH DENSITY Q
Manufacturer:  Analog Devices
Datasheet:   DC2810A Datasheet
History Price: $70.25
In Stock: 4800
DC2810A vs DC2137A
Part No
Series
?Module?
-
Packaging
Bulk
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
4, Non-Isolated
1, Non-Isolated
Voltage - Output
0.9V, 1V, 1.2V, 1.8V
5V
Current - Output
12A, 12A, 5A, 5A
1.2A
Voltage - Input
4.5V ~ 16V
6V ~ 48V
Regulator Topology
Buck
Buck
Frequency - Switching
-
2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTM4673
LT8619
Power - Output
-
-