☰
DC2822A
DC2822A
Active
Description:  LT8618 DEMO KIT, 65V/100MA SYNCH
Manufacturer:  Analog Devices
Datasheet:   DC2822A Datasheet
History Price: $101.05
In Stock: 32080
DC2822A vs DC2018A
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
5V
48V, -12V
Current - Output
100mA
400mA, 280mA
Voltage - Input
5.5V ~ 60V
10V ~ 36V
Regulator Topology
Buck
Boost, Inverting
Frequency - Switching
2MHz
2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT8618
LT8330
Power - Output
-
-