☰
DC2822A
DC2822A
Active
Description:  LT8618 DEMO KIT, 65V/100MA SYNCH
Manufacturer:  Analog Devices
Datasheet:   DC2822A Datasheet
History Price: $101.05
In Stock: 6640
DC2822A vs DC2108A
Part No
Series
-
-
Packaging
Bulk
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
5V
48V
Current - Output
100mA
12A
Voltage - Input
5.5V ~ 60V
16V ~ 55V
Regulator Topology
Buck
Boost
Frequency - Switching
2MHz
160kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT8618
LTC3897
Power - Output
-
-