☰
DC2822A
DC2822A
Active
Description:  LT8618 DEMO KIT, 65V/100MA SYNCH
Manufacturer:  Analog Devices
Datasheet:   DC2822A Datasheet
History Price: $101.05
In Stock: 6640
DC2822A vs DC2154A
Part No
Series
-
?Module?
Packaging
Bulk
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up or Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
5V
24V
Current - Output
100mA
3A
Voltage - Input
5.5V ~ 60V
7V ~ 58V
Regulator Topology
Buck
Buck-Boost
Frequency - Switching
2MHz
525kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT8618
LTM8056
Power - Output
-
-