Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC2830A
DC2830A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
LTC7106 DEMO BOARD
Manufacturer:
Analog Devices
Datasheet:
DC2830A Datasheet
History Price: $89.16
In Stock: 36000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC2830A vs DC2157A
Part No
DC2830A
DC2157A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
?Module?
?Module?
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
1V
1V, 1.5V
Current - Output
40A
18A, 18A
Voltage - Input
4.7V ~ 15V
4.5V ~ 15V
Regulator Topology
Buck
Buck
Frequency - Switching
350kHz
500kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC7106, LTM4636
LTM4630-1
Power - Output
-
-