☰
DC2830A
DC2830A
Active
Description:  LTC7106 DEMO BOARD
Manufacturer:  Analog Devices
Datasheet:   DC2830A Datasheet
History Price: $89.16
In Stock: 36000
DC2830A vs DC2175A
Part No
Series
?Module?
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up or Down
Outputs and Type
1, Non-Isolated
1, Isolated
Voltage - Output
1V
12V
Current - Output
40A
13A
Voltage - Input
4.7V ~ 15V
9V ~ 36V
Regulator Topology
Buck
Forward Converter
Frequency - Switching
350kHz
200kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC7106, LTM4636
LT3752, LT8311
Power - Output
-
-