☰
DC2833A
DC2833A
Active
Description:  EVAL BOARD FOR LTC7103-1
Manufacturer:  Analog Devices
Datasheet:   DC2833A Datasheet
History Price: $240.46
In Stock: 29120
DC2833A vs DC2194A
Part No
Series
-
?Module?
Packaging
Bulk
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
5V
1.2V, 1.8V
Current - Output
2.3A
4A, 4A
Voltage - Input
5V ~ 100V
4.5V ~ 20V
Regulator Topology
Buck
Buck
Frequency - Switching
400kHz
800kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC7103-1
LTM4642
Power - Output
-
-