☰
DC2833A
DC2833A
Active
Description:  EVAL BOARD FOR LTC7103-1
Manufacturer:  Analog Devices
Datasheet:   DC2833A Datasheet
History Price: $240.46
In Stock: 29360
DC2833A vs DC2984A
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down with LDO
Outputs and Type
1, Non-Isolated
7, Non-Isolated
Voltage - Output
5V
0.8V, 1.2V, 1.2V, 1.5V, 1.8V, 1.81V, 3.31V
Current - Output
2.3A
-
Voltage - Input
5V ~ 100V
2.7V ~ 5.5V
Regulator Topology
Buck
Buck
Frequency - Switching
400kHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC7103-1
LT3383
Power - Output
-
-