☰
DC2834A
DC2834A
Active
Description:  LTC7803 DEMO BOARD
Manufacturer:  Analog Devices
Datasheet:   DC2834A Datasheet
History Price: $114.42
In Stock: 22240
DC2834A vs DC2012A
Part No
Series
-
-
Packaging
Bulk
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
3.3V
5V
Current - Output
20A
3.5A
Voltage - Input
5V ~ 38V
5.5V ~ 42V
Regulator Topology
Buck
Buck
Frequency - Switching
500kHz
2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC7803EMSE
LT8610AB
Power - Output
-
-