☰
DC2838A
DC2838A
Active
Description:  EVAL BOARD FOR LT8365 +250VOUT
Manufacturer:  Analog Devices
Datasheet:   DC2838A Datasheet
History Price: $112.93
In Stock: 8480
DC2838A vs DC2003A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
250V
3.3V, 5V
Current - Output
10mA
1A, 1A
Voltage - Input
9V ~ 30V
2.7V ~ 17V
Regulator Topology
Boost
Buck
Frequency - Switching
400kHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT8365
LTC3622
Power - Output
-
-