☰
DC2840A
DC2840A
Active
Description:  EVAL BOARD FOR LT8365 -250VOUT
Manufacturer:  Analog Devices
Datasheet:   DC2840A Datasheet
History Price: $112.93
In Stock: 1600
DC2840A vs DC2104A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up
AC/DC, Primary Side and PFC
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
-250V
400V
Current - Output
10mA
375mA
Voltage - Input
9V ~ 30V
90 ~ 265 VAC
Regulator Topology
Boost, Inverting
Boost
Frequency - Switching
400kHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT8365
LT8312
Power - Output
-
150 W