☰
DC2841A
DC2841A
Active
Description:  LT8648S DEMO BOARD
Manufacturer:  Analog Devices
Datasheet:   DC2841A Datasheet
History Price: $118.88
In Stock: 48660
DC2841A vs DC2895A
Part No
Series
Silent Switcher?2
-
Packaging
Bulk
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
5V
12V
Current - Output
15A
1A
Voltage - Input
5.7V ~ 42V
12V ~ 100V
Regulator Topology
Buck
Buck
Frequency - Switching
400kHz
400kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT8648S
LT7101
Power - Output
-
-