Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC2841A
DC2841A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
LT8648S DEMO BOARD
Manufacturer:
Analog Devices
Datasheet:
DC2841A Datasheet
History Price: $118.88
In Stock: 48660
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC2841A vs DC2937A
Part No
DC2841A
DC2937A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
Silent Switcher?2
-
Packaging
Bulk
Bulk
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
5V
48V
Current - Output
15A
4A
Voltage - Input
5.7V ~ 42V
10V ~ 40V
Regulator Topology
Buck
Boost
Frequency - Switching
400kHz
362kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT8648S
LT8357
Power - Output
-
-