☰
DC2844A
DC2844A
Active
Description:  LTM4680 DEMO BOARD
Manufacturer:  Analog Devices
Datasheet:   DC2844A Datasheet
History Price: $77.26
In Stock: 32520
DC2844A vs DC2114A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up or Down
Outputs and Type
2, Non-Isolated
4, Non-Isolated
Voltage - Output
1V, 1.8V
1.8V, 3.3V, 5V, 8V
Current - Output
30A, 30A
2.5A, 1.8A, 1.5A, 1.5A
Voltage - Input
4.5V ~ 16V
3V ~ 42V
Regulator Topology
Buck
Boost, Buck
Frequency - Switching
500kHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTM4680
LT8603
Power - Output
-
-