☰
DC2844A
DC2844A
Active
Description:  LTM4680 DEMO BOARD
Manufacturer:  Analog Devices
Datasheet:   DC2844A Datasheet
History Price: $77.26
In Stock: 37840
DC2844A vs DC2148A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up or Down
Outputs and Type
2, Non-Isolated
1, Non-Isolated
Voltage - Output
1V, 1.8V
-12V
Current - Output
30A, 30A
5A
Voltage - Input
4.5V ~ 16V
-4.5V ~ -38V
Regulator Topology
Buck
Buck-Boost
Frequency - Switching
500kHz
400kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTM4680
LT8709
Power - Output
-
-