Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC2844A
DC2844A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
LTM4680 DEMO BOARD
Manufacturer:
Analog Devices
Datasheet:
DC2844A Datasheet
History Price: $77.26
In Stock: 37840
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC2844A vs DC2175A
Part No
DC2844A
DC2175A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up or Down
Outputs and Type
2, Non-Isolated
1, Isolated
Voltage - Output
1V, 1.8V
12V
Current - Output
30A, 30A
13A
Voltage - Input
4.5V ~ 16V
9V ~ 36V
Regulator Topology
Buck
Forward Converter
Frequency - Switching
500kHz
200kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTM4680
LT3752, LT8311
Power - Output
-
-