Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC2844A
DC2844A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
LTM4680 DEMO BOARD
Manufacturer:
Analog Devices
Datasheet:
DC2844A Datasheet
History Price: $77.26
In Stock: 32520
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC2844A vs DC2833A
Part No
DC2844A
DC2833A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Box
Bulk
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
2, Non-Isolated
1, Non-Isolated
Voltage - Output
1V, 1.8V
5V
Current - Output
30A, 30A
2.3A
Voltage - Input
4.5V ~ 16V
5V ~ 100V
Regulator Topology
Buck
Buck
Frequency - Switching
500kHz
400kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTM4680
LTC7103-1
Power - Output
-
-