☰
DC2846A
DC2846A
Active
Description:  LTC7804 DEMO BOARD
Manufacturer:  Analog Devices
Datasheet:   DC2846A Datasheet
History Price: $118.88
In Stock: 16380
DC2846A vs DC2121A
Part No
Series
-
?Module?
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
3, Non-Isolated
Voltage - Output
-
1V, 3.3V, 12V
Current - Output
-
5A, 5A, 4A
Voltage - Input
4.5V ~ 40V
4.75V ~ 28V
Regulator Topology
Boost
Buck
Frequency - Switching
-
500kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC7804
LTM4634
Power - Output
-
-