☰
DC2846A
DC2846A
Active
Description:  LTC7804 DEMO BOARD
Manufacturer:  Analog Devices
Datasheet:   DC2846A Datasheet
History Price: $118.88
In Stock: 30960
DC2846A vs DC2137A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
-
5V
Current - Output
-
1.2A
Voltage - Input
4.5V ~ 40V
6V ~ 48V
Regulator Topology
Boost
Buck
Frequency - Switching
-
2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC7804
LT8619
Power - Output
-
-