☰
DC2851A
DC2851A
Active
Description:  LT7200S DEMO BOARD
Manufacturer:  Analog Devices
Datasheet:   DC2851A Datasheet
History Price: $95.95
In Stock: 24080
DC2851A vs DC2152A
Part No
Series
-
?Module?
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
4, Non-Isolated
2, Non-Isolated
Voltage - Output
1.2V, 1.8V, 3.3V, 5V
3.3V, 5V
Current - Output
5A
18A, 18A
Voltage - Input
2.9V ~ 18V
6V ~ 15V
Regulator Topology
Buck
Buck
Frequency - Switching
1MHz
600kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT7200S
LTM4630A
Power - Output
-
-