☰
DC2855A
DC2855A
Active
Description:  4.5V?VIN?36V, VO3=10V, VO2=5V ,V
Manufacturer:  Analog Devices
Datasheet:   DC2855A Datasheet
History Price: $208.03
In Stock: 17200
DC2855A vs DC2108A
Part No
Series
-
-
Packaging
Bulk
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
3, Non-Isolated
1, Non-Isolated
Voltage - Output
3.3V, 5V, 10V
48V
Current - Output
10A, 10A, 10A
12A
Voltage - Input
4.5V ~ 36V
16V ~ 55V
Regulator Topology
Buck
Boost
Frequency - Switching
2.2MHz
160kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC7818
LTC3897
Power - Output
-
-