Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC2855A
DC2855A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
4.5V?VIN?36V, VO3=10V, VO2=5V ,V
Manufacturer:
Analog Devices
Datasheet:
DC2855A Datasheet
History Price: $208.03
In Stock: 17200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC2855A vs DC2172A
Part No
DC2855A
DC2172A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Bulk
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
3, Non-Isolated
1, Non-Isolated
Voltage - Output
3.3V, 5V, 10V
1.8V, 3.3V or 5V
Current - Output
10A, 10A, 10A
400mA
Voltage - Input
4.5V ~ 36V
4V ~ 140V
Regulator Topology
Buck
Buck
Frequency - Switching
2.2MHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC7818
LTC7138
Power - Output
-
-