☰
DC2857A
DC2857A
Active
Description:  LT3922-1 DEMO BOARD SYNC 2A BOOS
Manufacturer:  Analog Devices
Datasheet:   DC2857A Datasheet
History Price: $202.63
In Stock: 16440
DC2857A vs DC2575A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Current - Output / Channel
330mA
1.5A
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
34V
16V
Features
Dimmable
-
Voltage - Input
7V ~ 28V
4V ~ 60V
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT3922-1
LT8391