☰
DC2859A
DC2859A
Active
Description:  LTM8083 DEMOBOARD 36VIN UMODULE
Manufacturer:  Analog Devices
Datasheet:   DC2859A Datasheet
History Price: $77.26
In Stock: 10320
DC2859A vs DC2202A
Part No
Series
-
-
Packaging
Bulk
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up or Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
12V
5V
Current - Output
1.5A
5A
Voltage - Input
3V ~ 36V
5.7V ~ 42V
Regulator Topology
Buck-Boost
Buck
Frequency - Switching
1MHz
2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTM8083
LT8640
Power - Output
-
-