☰
DC2861A
DC2861A
Active
Description:  EVAL BOARD FOR LTM4658
Manufacturer:  Analog Devices
Datasheet:   DC2861A Datasheet
History Price: $89.16
In Stock: 46560
DC2861A vs DC2000A
Part No
Series
?Module?
-
Packaging
Bulk
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
1V
1V, 1.5V
Current - Output
10A
30A, 30A
Voltage - Input
2.25V ~ 5.5V
4.5V ~ 14V
Regulator Topology
Buck
Buck
Frequency - Switching
2MHz
400kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTM4658
LTC3875
Power - Output
-
-