☰
DC2861A
DC2861A
Active
Description:  EVAL BOARD FOR LTM4658
Manufacturer:  Analog Devices
Datasheet:   DC2861A Datasheet
History Price: $89.16
In Stock: 46560
DC2861A vs DC2014A
Part No
Series
?Module?
-
Packaging
Bulk
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Isolated
Voltage - Output
1V
5V
Current - Output
10A
2.2A
Voltage - Input
2.25V ~ 5.5V
10V ~ 30V
Regulator Topology
Buck
Flyback
Frequency - Switching
2MHz
345kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTM4658
LT8302
Power - Output
-
-