☰
DC2867A
DC2867A
Active
Description:  LT8604C DEMO BOARD
Manufacturer:  Analog Devices
Datasheet:   DC2867A Datasheet
History Price: $91.86
In Stock: 39680
DC2867A vs DC2005A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
4.85V ~ 5.15V
5V
Current - Output
120mA
2A
Voltage - Input
5.8V ~ 42V
2.7V ~ 17V
Regulator Topology
Buck
Buck
Frequency - Switching
2MHz
1MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT8604C
LTC3624
Power - Output
-
-