Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC2867A
DC2867A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
LT8604C DEMO BOARD
Manufacturer:
Analog Devices
Datasheet:
DC2867A Datasheet
History Price: $91.86
In Stock: 39680
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC2867A vs DC2148A
Part No
DC2867A
DC2148A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up or Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
4.85V ~ 5.15V
-12V
Current - Output
120mA
5A
Voltage - Input
5.8V ~ 42V
-4.5V ~ -38V
Regulator Topology
Buck
Buck-Boost
Frequency - Switching
2MHz
400kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT8604C
LT8709
Power - Output
-
-