Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC2874A-A
DC2874A-A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
DEMO 5V 40A MPHASE SS2 SYNC BUCK
Manufacturer:
Analog Devices
Datasheet:
DC2874A-A Datasheet
History Price: $178.32
In Stock: 32800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC2874A-A vs DC2003A
Part No
DC2874A-A
DC2003A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
Silent Switcher?2
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
1.2V
3.3V, 5V
Current - Output
40A
1A, 1A
Voltage - Input
2.25V ~ 5.5V
2.7V ~ 17V
Regulator Topology
Buck
Buck
Frequency - Switching
2MHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3310S
LTC3622
Power - Output
-
-