☰
DC2874A-B
DC2874A-B
Active
Description:  DEMO 5V 30A MPHASE SS2 SYNC BUCK
Manufacturer:  Analog Devices
Datasheet:   DC2874A-B Datasheet
History Price: $140.49
In Stock: 25920
DC2874A-B vs DC2000A
Part No
Series
Silent Switcher?2
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
1.2V
1V, 1.5V
Current - Output
30A
30A, 30A
Voltage - Input
2.25V ~ 5.5V
4.5V ~ 14V
Regulator Topology
Buck
Buck
Frequency - Switching
2MHz
400kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3310S
LTC3875
Power - Output
-
-