☰
DC2874A-B
DC2874A-B
Active
Description:  DEMO 5V 30A MPHASE SS2 SYNC BUCK
Manufacturer:  Analog Devices
Datasheet:   DC2874A-B Datasheet
History Price: $140.49
In Stock: 25920
DC2874A-B vs DC2016A
Part No
Series
Silent Switcher?2
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up or Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
1.2V
12V
Current - Output
30A
3A
Voltage - Input
2.25V ~ 5.5V
6V ~ 35V
Regulator Topology
Buck
Buck-Boost
Frequency - Switching
2MHz
600kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3310S
LTM8054
Power - Output
-
-