☰
DC2879A
DC2879A
Active
Description:  EVAL BOARD FOR LTM4660
Manufacturer:  Analog Devices
Datasheet:   DC2879A Datasheet
History Price: $95.1
In Stock: 4980
DC2879A vs DC2899A
Part No
Series
-
?Module?
Packaging
Bulk
Bulk
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
12V
-12V, -12V
Current - Output
25A
2.5A, 2.5A
Voltage - Input
36V ~ 60V
13V ~ 28V
Regulator Topology
Buck
Inverting
Frequency - Switching
430kHz
1.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTM4660
LTM4655
Power - Output
300 W
-