Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC2886A
DC2886A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
6-PHASE 12V/48V BIDIRECTIONAL CO
Manufacturer:
Analog Devices
Datasheet:
DC2886A Datasheet
History Price: $529.65
In Stock: 48400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC2886A vs DC2157A
Part No
DC2886A
DC2157A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
?Module?
Packaging
Bulk
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up or Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
13.6V ~ 14.4V, 46.9V ~ 49.8V
1V, 1.5V
Current - Output
-
18A, 18A
Voltage - Input
-
4.5V ~ 15V
Regulator Topology
Boost, Buck
Buck
Frequency - Switching
150kHz
500kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC7871, LTC7060
LTM4630-1
Power - Output
-
-