☰
DC2886A
DC2886A
Active
Description:  6-PHASE 12V/48V BIDIRECTIONAL CO
Manufacturer:  Analog Devices
Datasheet:   DC2886A Datasheet
History Price: $529.65
In Stock: 48400
DC2886A vs DC2194A
Part No
Series
-
?Module?
Packaging
Bulk
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up or Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
13.6V ~ 14.4V, 46.9V ~ 49.8V
1.2V, 1.8V
Current - Output
-
4A, 4A
Voltage - Input
-
4.5V ~ 20V
Regulator Topology
Boost, Buck
Buck
Frequency - Switching
150kHz
800kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC7871, LTC7060
LTM4642
Power - Output
-
-