Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC2888A-A
DC2888A-A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
LTC3888 + LTC7051 8P SYNC BUCK P
Manufacturer:
Analog Devices
Datasheet:
DC2888A-A Datasheet
History Price: $434.69
In Stock: 6560
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC2888A-A vs DC2016A
Part No
DC2888A-A
DC2016A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
-
DC/DC, Step Up or Down
Outputs and Type
-
1, Non-Isolated
Voltage - Output
-
12V
Current - Output
-
3A
Voltage - Input
-
6V ~ 35V
Regulator Topology
-
Buck-Boost
Frequency - Switching
-
600kHz
Board Type
-
Fully Populated
Supplied Contents
-
Board(s)
Utilized IC / Part
-
LTM8054
Power - Output
-
-