Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC2888A-A
DC2888A-A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
LTC3888 + LTC7051 8P SYNC BUCK P
Manufacturer:
Analog Devices
Datasheet:
DC2888A-A Datasheet
History Price: $434.69
In Stock: 41520
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC2888A-A vs DC2018A
Part No
DC2888A-A
DC2018A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Box
Bulk
Status
Active
Active
Main Purpose
-
DC/DC, Step Up
Outputs and Type
-
2, Non-Isolated
Voltage - Output
-
48V, -12V
Current - Output
-
400mA, 280mA
Voltage - Input
-
10V ~ 36V
Regulator Topology
-
Boost, Inverting
Frequency - Switching
-
2MHz
Board Type
-
Fully Populated
Supplied Contents
-
Board(s)
Utilized IC / Part
-
LT8330
Power - Output
-
-