☰
DC2891A
DC2891A
Active
Description:  EVAL BOARD FOR LTM4670
Manufacturer:  Analog Devices
Datasheet:   DC2891A Datasheet
History Price: $70.25
In Stock: 27760
DC2891A vs DC2157A
Part No
Series
?Module?
?Module?
Packaging
Bulk
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
4, Non-Isolated
2, Non-Isolated
Voltage - Output
0.8V, 1V, 1.2V, 1.5V
1V, 1.5V
Current - Output
10A, 10A, 10A, 10A
18A, 18A
Voltage - Input
2.25V ~ 5.5V
4.5V ~ 15V
Regulator Topology
Buck
Buck
Frequency - Switching
2MHz
500kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTM4670
LTM4630-1
Power - Output
-
-