Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC2895A
DC2895A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
LT7101 DEMO BOARD
Manufacturer:
Analog Devices
Datasheet:
DC2895A Datasheet
History Price: $166.42
In Stock: 20880
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC2895A vs DC2113A
Part No
DC2895A
DC2113A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
12V
3.3V or 5V
Current - Output
1A
4A
Voltage - Input
12V ~ 100V
4V ~ 60V
Regulator Topology
Buck
Buck
Frequency - Switching
400kHz
500kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT7101
LTC3649
Power - Output
-
-