☰
DC2895A
DC2895A
Active
Description:  LT7101 DEMO BOARD
Manufacturer:  Analog Devices
Datasheet:   DC2895A Datasheet
History Price: $166.42
In Stock: 20880
DC2895A vs DC2129A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up or Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
12V
5V
Current - Output
1A
5A
Voltage - Input
12V ~ 100V
2.5V ~ 18V
Regulator Topology
Buck
Buck-Boost
Frequency - Switching
400kHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT7101
LTC3119
Power - Output
-
-