☰
DC2895A
DC2895A
Active
Description:  LT7101 DEMO BOARD
Manufacturer:  Analog Devices
Datasheet:   DC2895A Datasheet
History Price: $166.42
In Stock: 20880
DC2895A vs DC2194A
Part No
Series
-
?Module?
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
12V
1.2V, 1.8V
Current - Output
1A
4A, 4A
Voltage - Input
12V ~ 100V
4.5V ~ 20V
Regulator Topology
Buck
Buck
Frequency - Switching
400kHz
800kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT7101
LTM4642
Power - Output
-
-