☰
DC2896A-B
DC2896A-B
Active
Description:  BOOST PHASE EXPANDER USES LTC376
Manufacturer:  Analog Devices
Datasheet:   DC2896A-B Datasheet
History Price: $382.52
In Stock: 14000
DC2896A-B vs DC2002A
Part No
Series
-
-
Packaging
Bulk
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
48V
1.2V, 1.5V
Current - Output
30A
30A, 30A
Voltage - Input
10V ~ 46V
7V ~ 14V
Regulator Topology
Boost
Buck
Frequency - Switching
-
400kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT8551
LTC3774
Power - Output
1.44 kW
-