Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC2896A-B
DC2896A-B
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
BOOST PHASE EXPANDER USES LTC376
Manufacturer:
Analog Devices
Datasheet:
DC2896A-B Datasheet
History Price: $382.52
In Stock: 14000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC2896A-B vs DC2011A
Part No
DC2896A-B
DC2011A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Bulk
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
48V
5V
Current - Output
30A
6A
Voltage - Input
10V ~ 46V
5.8V ~ 42V
Regulator Topology
Boost
Buck
Frequency - Switching
-
700kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT8551
LT8613
Power - Output
1.44 kW
-