Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC2896A-B
DC2896A-B
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
BOOST PHASE EXPANDER USES LTC376
Manufacturer:
Analog Devices
Datasheet:
DC2896A-B Datasheet
History Price: $382.52
In Stock: 14000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC2896A-B vs DC2018A
Part No
DC2896A-B
DC2018A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Main Purpose
DC/DC, Step Up
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
48V
48V, -12V
Current - Output
30A
400mA, 280mA
Voltage - Input
10V ~ 46V
10V ~ 36V
Regulator Topology
Boost
Boost, Inverting
Frequency - Switching
-
2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT8551
LT8330
Power - Output
1.44 kW
-