Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC2897A
DC2897A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL BOARD FOR LTC7819
Manufacturer:
Analog Devices
Datasheet:
DC2897A Datasheet
History Price: $191.82
In Stock: 7120
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC2897A vs DC2045A
Part No
DC2897A
DC2045A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Bulk
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up or Down
Outputs and Type
3, Non-Isolated
1, Non-Isolated
Voltage - Output
3.3V, 5V, 8.5V
5V
Current - Output
12A, 12A, 10A
2A
Voltage - Input
10V ~ 36V
2.5V ~ 18V
Regulator Topology
Buck
Buck-Boost
Frequency - Switching
380kHz
1.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC7819
LTC3118
Power - Output
-
-