☰
DC2897A
DC2897A
Active
Description:  EVAL BOARD FOR LTC7819
Manufacturer:  Analog Devices
Datasheet:   DC2897A Datasheet
History Price: $191.82
In Stock: 7120
DC2897A vs DC2836A
Part No
Series
-
-
Packaging
Bulk
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
3, Non-Isolated
2, Non-Isolated
Voltage - Output
3.3V, 5V, 8.5V
1.2V, 3.3V
Current - Output
12A, 12A, 10A
9A, 9A
Voltage - Input
10V ~ 36V
4V ~ 20V
Regulator Topology
Buck
Buck
Frequency - Switching
380kHz
1MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC7819
LT7182S
Power - Output
-
-