☰
DC2897A
DC2897A
Active
Description:  EVAL BOARD FOR LTC7819
Manufacturer:  Analog Devices
Datasheet:   DC2897A Datasheet
History Price: $191.82
In Stock: 7120
DC2897A vs DC2860A
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
3, Non-Isolated
4, Isolated
Voltage - Output
3.3V, 5V, 8.5V
0.8V ~ 8V
Current - Output
12A, 12A, 10A
1.2A, 1.5A
Voltage - Input
10V ~ 36V
3V ~ 40V
Regulator Topology
Buck
Boost
Frequency - Switching
380kHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC7819
LTM8051
Power - Output
-
-