☰
DC2898A
DC2898A
Active
Description:  EVAL BOARD FOR LTM4655
Manufacturer:  Analog Devices
Datasheet:   DC2898A Datasheet
History Price: $70.25
In Stock: 240
DC2898A vs DC2173A
Part No
Series
?Module?
-
Packaging
Bulk
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
2, Non-Isolated
1, Non-Isolated
Voltage - Output
12V, 12V
48V
Current - Output
4A, 4A
6A
Voltage - Input
13V ~ 40V
6V ~ 60V
Regulator Topology
Buck
Boost
Frequency - Switching
1.2MHz
150kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTM4655
LTC3769
Power - Output
-
-